onsemi Ldo Voltage Regulator, 2.8V, 150Ma, Tsop-5; Output Type Onsemi NCP551SN18T1G

Description
LDO VOLTAGE REGULATOR, 2.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 2.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 2.8V, 150Ma, Tsop-5; Output Type Onsemi - 45J1925 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2.8V, 150Ma, Tsop-5; Output Type Onsemi
45J1925
Ldo Voltage Regulator, 2.8V, 150Ma, Tsop-5; Output Type Onsemi 45J1925
LDO VOLTAGE REGULATOR, 2.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1925
Product Name Ldo Voltage Regulator, 2.8V, 150Ma, Tsop-5; Output Type Onsemi
Input Voltage ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details