Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
250mA Dual LDO Regulator, 1.25V/3.3V, 18V In, DPAK, 2500 Reel Product overview: NCP5504DTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.25V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5504DTRKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928889-NCP5504DTRKG
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA, 250mA DPAK-5
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Family Name: NCP5504
Categories: Integrated Circuits (ICs)
Case / Package: DPAK-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: =NCP5504DTRKGOSCT-ND
IC REG LINEAR POS ADJ DPAK-5
IC REG LINEAR POS ADJ DPAK-5
LDO Voltage Regulators 1.3V 150mA CMOS Vibration Motor
IC REG LINEAR POS ADJ DPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP5504DTRKGOSTR-ND | 776-NCP5504DTRKG | 928889-NCP5504DTRKG | NCP5504DTRKG | NCP5504DTRKG | NCP5504DTRKG | NCP5504DTRKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 250mA 1.25V 3.3V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP5504DTRKG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; DPAK-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Input Overcurrent Protection |