onsemi Voltage Regulators NCP5501DT33RKG

Description
NCP5501DT33RKG, 500 MA 3.3V LDO
Request a Quote Datasheet
Description
NCP5501DT33RKG, 500 MA 3.3V LDO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 8060895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8060895P
Voltage Regulators 8060895P
NCP5501DT33RKG, 500 MA 3.3V LDO

NCP5501DT33RKG, 500 MA 3.3V LDO

Supplier's Site
Voltage Regulators - 1630718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1630718
Voltage Regulators 1630718
NCP5501DT33RKG, 500 MA 3.3V LDO

NCP5501DT33RKG, 500 MA 3.3V LDO

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - NCP5501DT33RKG - 1082255-NCP5501DT33RKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP5501DT33RKG
1082255-NCP5501DT33RKG
PMIC - PMIC - Voltage Regulators - Linear - NCP5501DT33RKG 1082255-NCP5501DT33RKG
Manufacturer: ON Semiconductor Win Source Part Number: 1082255-NCP5501DT33R KG Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DPAK-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 500μA to 20mA PSRR: 75dB to 70dB (120hZ to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082255-NCP5501DT33RKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DPAK-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 500μA to 20mA
PSRR: 75dB to 70dB (120hZ to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5501DT33RKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5501DT33RKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5501DT33RKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5501DT33RKGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5501DT33RKGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5501DT33RKGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5501DT33RKGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5501DT33RKGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5501DT33RKGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA 16V DPAK LDO Voltage Regulator IC
776-NCP5501DT33RKG
3.3V 500mA 16V DPAK LDO Voltage Regulator IC 776-NCP5501DT33RKG
3.3V LDO Regulator, 500mA, 16V In, DPAK, High PSRR Product overview: NCP5501DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5501DT33RKG can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 16V In, DPAK, High PSRR Product overview: NCP5501DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5501DT33RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5501DT33RKG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5501DT33RKG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5501DT33RKG
IC REG LINEAR 3.3V 500MA DPAK

IC REG LINEAR 3.3V 500MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP5501DT33RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP5501DT33RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP5501DT33RKG
IC REG LINEAR 3.3V 500MA DPAK

IC REG LINEAR 3.3V 500MA DPAK

Supplier's Site
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R - 598-NCP5501DT33RKG - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R
598-NCP5501DT33RKG
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R 598-NCP5501DT33RKG
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R

LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP5501DT33RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP5501DT33RKG
PMIC - Voltage Regulators - Linear NCP5501DT33RKG
IC REG LINEAR 3.3V 500MA DPAK

IC REG LINEAR 3.3V 500MA DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP5501DT33RKG
LDO Voltage Regulators NCP5501DT33RKG
LDO Voltage Regulators 500 mA 3.3V LDO

LDO Voltage Regulators 500 mA 3.3V LDO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 8060895P 1630718 1082255-NCP5501DT33RKG NCP5501DT33RKGOSTR-ND 776-NCP5501DT33RKG NCP5501DT33RKG NCP5501DT33RKG 598-NCP5501DT33RKG NCP5501DT33RKG NCP5501DT33RKG
Product Name Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP5501DT33RKG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500mA 16V DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; Dpak DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data