The NCP5501DT15G is a linear low dropout (LDO) voltage regulator from Quarktwin Technology Ltd. designed to provide a regulated output current of up to 500 mA. It features a fixed output voltage of 1.5 V with an output voltage accuracy of better than 3%. The device operates with a low dropout voltage of 230 mV at full load, making it suitable for applications requiring efficient voltage regulation. This regulator is available in a DPAK 3 package and is designed for applications that do not require an enable/shutdown control feature. It is stable with low-cost ceramic capacitors and includes integral protection features such as short circuit current protection and thermal shutdown. The operating temperature range for the NCP5501DT15G is from -40°C to +85°C, making it suitable for various environments. Typical applications include automotive, industrial, and consumer electronics, as well as post-switching power supply regulation. The device is also Pb-free, aligning with modern environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP5501DT15G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |