onsemi Ldo, Adj, 1.25V To 5V, 0.5A, To-252-5; Output Type Onsemi NCP5500DTADJRKG

Description
LDO, ADJ, 1.25V TO 5V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5mV; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V TO 5V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5mV; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V To 5V, 0.5A, To-252-5; Output Type Onsemi - 13AC6145 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 5V, 0.5A, To-252-5; Output Type Onsemi
13AC6145
Ldo, Adj, 1.25V To 5V, 0.5A, To-252-5; Output Type Onsemi 13AC6145
LDO, ADJ, 1.25V TO 5V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5mV; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 5V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5mV; Input Voltage Max:16V; Output Voltage Min:1.25V; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6145
Product Name Ldo, Adj, 1.25V To 5V, 0.5A, To-252-5; Output Type Onsemi
Input Voltage 0.0025 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details