3.3V LDO Regulator, 500mA, 16V In, DPAK, 70dB PSRR Product overview: NCP5500DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5500DT33RKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230376-NCP5500DT33R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: NCP5500
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 20mA
PSRR: 75dB ~ 70dB (120hZ ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.7V @ 500mA
Alternative Parts (Cross-Reference): BA33BC0WFP-E2; LD29080PT33R; BA33BC0WFP;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 500MA DPAK-5
IC REG LINEAR 3.3V 500MA DPAK-5
LDO Voltage Regulators 500 mA 3.3V LDO
IC REG LINEAR 3.3V 500MA DPAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP5500DT33RKG | NCP5500DT33RKGOSTR-ND | 1230376-NCP5500DT33RKG | NCP5500DT33RKG | NCP5500DT33RKG | NCP5500DT33RKG | NCP5500DT33RKG |
| Product Name | 3.3V 500mA 16V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP5500DT33RKG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 5.00E-4 amps | 5.00E-4 amps | 5.00E-4 amps |