IC, LDO VOLT REG, 1.5V, 0.5A, D-PAK-5; Dropout Voltage Vdo:1V; Filter Terminals:Surface Mount; Input Voltage Primary Max:16V; Leaded Process Compatible:Yes; Linear Regulator Type:LDO Fixed Positive; No. of Outputs:1; No. of Pins:5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 83K8634 |
| Product Name | Ic, Ldo Volt Reg, 1.5V, 0.5A, D-Pak-5; Dropout Voltage Vdo Onsemi |
| Outlets | 1 # |