onsemi Low-Power 500mA 5V SOIC LDO Voltage Regulator IC NCP5500DADJR2G

Description
LDO Regulator, 500mA, 1.25-5V Adj, High PSRR, Low Iq, SOIC Product overview: NCP5500DADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5500DADJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 500mA, 1.25-5V Adj, High PSRR, Low Iq, SOIC Product overview: NCP5500DADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5500DADJR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 500mA 5V SOIC LDO Voltage Regulator IC
776-NCP5500DADJR2G
Low-Power 500mA 5V SOIC LDO Voltage Regulator IC 776-NCP5500DADJR2G
LDO Regulator, 500mA, 1.25-5V Adj, High PSRR, Low Iq, SOIC Product overview: NCP5500DADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5500DADJR2G can be used for catalog matching and distributor lookup.

LDO Regulator, 500mA, 1.25-5V Adj, High PSRR, Low Iq, SOIC Product overview: NCP5500DADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500mA, 5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5500DADJR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5500DADJR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5500DADJR2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5500DADJR2GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5500DADJR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5500DADJR2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5500DADJR2GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5500DADJR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5500DADJR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5500DADJR2GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP5500DADJR2G - 025071-NCP5500DADJR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP5500DADJR2G
025071-NCP5500DADJR2G
PMIC - PMIC - Voltage Regulators - Linear - NCP5500DADJR2G 025071-NCP5500DADJR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025071-NCP5500DADJR2 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.23V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.25 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 500μA to 20mA PSRR: 75dB to 70dB (120hZ to 10kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025071-NCP5500DADJR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.23V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 500μA to 20mA
PSRR: 75dB to 70dB (120hZ to 10kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP5500DADJR2G
LDO Voltage Regulators NCP5500DADJR2G
LDO Voltage Regulators ANA LDO RG 500mA ADJ

LDO Voltage Regulators ANA LDO RG 500mA ADJ

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP5500DADJR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP5500DADJR2G
PMIC - Voltage Regulators - Linear NCP5500DADJR2G
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5500DADJR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5500DADJR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5500DADJR2G
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP5500DADJR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP5500DADJR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP5500DADJR2G
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP5500DADJR2G NCP5500DADJR2GOSCT-ND 025071-NCP5500DADJR2G NCP5500DADJR2G NCP5500DADJR2G NCP5500DADJR2G NCP5500DADJR2G
Product Name Low-Power 500mA 5V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP5500DADJR2G LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 1.25 to 5 volts 1.25 volts 1.25 volts 1.25 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2300 volts 0.7000 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data