Motor Driver Bipolar On/Off 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082250-NCP5426SN13T
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 5-TSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 12V (Max)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 12V 5TSOP
Motor Driver Bipolar On/Off 5-TSOP
IC MOTOR DRIVER 12V 5TSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCP5426SN13T2OSTR-ND | 1082250-NCP5426SN13T2 | NCP5426SN13T2 | NCP5426SN13T2 | NCP5426SN13T2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NCP5426SN13T2 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; SOT-23-5 Thin, TSOT-23-5 | ||||
| Communication | On/Off | On/Off | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 12 volts | 12 volts |