onsemi Motor Drivers, Controllers NCP5426SN13T1

Description
Motor Driver Bipolar On/Off 5-TSOP
Request a Quote Datasheet
Description
Motor Driver Bipolar On/Off 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - NCP5426SN13T1OS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
NCP5426SN13T1OS-ND
Motor Drivers, Controllers NCP5426SN13T1OS-ND
Motor Driver Bipolar On/Off 5-TSOP

Motor Driver Bipolar On/Off 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - NCP5426SN13T1 - 1230375-NCP5426SN13T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCP5426SN13T1
1230375-NCP5426SN13T1
PMIC - PMIC - Motor Drivers, Controllers - NCP5426SN13T1 1230375-NCP5426SN13T1
Manufacturer: ON Semiconductor Win Source Part Number: 1230375-NCP5426SN13T 1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Applications: Haptic Feedback Mounting: SMD Technology: Bipolar Operating Supply Voltage: 12V (Maximum) Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Part Status: Obsolete(EOL) Output Configuration: High Side Output Current: 150mA Family Name: NCP5426 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): TK70613H; XC62FP1301PH; PQ1L133M2SPQ; Introduction Date: September 25, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230375-NCP5426SN13T1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Haptic Feedback
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 12V (Maximum)
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Part Status: Obsolete(EOL)
Output Configuration: High Side
Output Current: 150mA
Family Name: NCP5426
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): TK70613H; XC62FP1301PH; PQ1L133M2SPQ;
Introduction Date: September 25, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCP5426SN13T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCP5426SN13T1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCP5426SN13T1
IC MOTOR DRIVER 12V 5TSOP

IC MOTOR DRIVER 12V 5TSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - NCP5426SN13T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCP5426SN13T1
PMIC - Motor Drivers, Controllers NCP5426SN13T1
IC MOTOR DRIVER 12V 5TSOP

IC MOTOR DRIVER 12V 5TSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - NCP5426SN13T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCP5426SN13T1
Motor Drivers, Controllers NCP5426SN13T1
Motor Driver Bipolar On/Off 5-TSOP

Motor Driver Bipolar On/Off 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number NCP5426SN13T1OS-ND 1230375-NCP5426SN13T1 NCP5426SN13T1 NCP5426SN13T1 NCP5426SN13T1
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - NCP5426SN13T1 Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount; SOT-23-5 Thin, TSOT-23-5
Communication On/Off On/Off
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

52 V BLDC Motor Controller and Driver - PAC5220 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 56-pin
Communication UART/SPI, I2C
View Details
DRV8839 1.8A Low Voltage Dual Half-Bridge Driver with Individual Control Interface - DRV8839DSSR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
8 suppliers
Motor Drivers, Controllers - TLE6208-6GXUMA2 - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushed; Brushed DC
Communication SPI
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details