onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5425SOEVB NCP5425SOEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790603-NCP5425SOEVB Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.6 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 30A Utilized IC / Part: NCP5425 Family Name: NCP5425 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790603-NCP5425SOEVB Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.6 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 30A Utilized IC / Part: NCP5425 Family Name: NCP5425 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5425SOEVB - 790603-NCP5425SOEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5425SOEVB
790603-NCP5425SOEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5425SOEVB 790603-NCP5425SOEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790603-NCP5425SOEVB Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.6 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 30A Utilized IC / Part: NCP5425 Family Name: NCP5425 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790603-NCP5425SOEVB
Regulator Topology: Buck
Voltage - Output: 0.8V
Voltage - Input: 4.6 V ~ 12 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 30A
Utilized IC / Part: NCP5425
Family Name: NCP5425
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP5425SOEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP5425SOEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP5425SOEVBOS-ND
NCP5425 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

NCP5425 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP5425SOEVB
Power Management IC Development Tools NCP5425SOEVB
Power Management IC Development Tools ANA SW REG EVAL BRD

Power Management IC Development Tools ANA SW REG EVAL BRD

Buy Now Datasheet
Buck Controller, Evaluation Board; Silicon Manufacturer Onsemi - 73R4688 - Newark, An Avnet Company
Chicago, IL, United States
Buck Controller, Evaluation Board; Silicon Manufacturer Onsemi
73R4688
Buck Controller, Evaluation Board; Silicon Manufacturer Onsemi 73R4688
BUCK CONTROLLER, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP5425; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Controller; Product Range:- RoHS Compliant: Yes

BUCK CONTROLLER, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP5425; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Controller; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790603-NCP5425SOEVB NCP5425SOEVBOS-ND NCP5425SOEVB 73R4688
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5425SOEVB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Buck Controller, Evaluation Board; Silicon Manufacturer Onsemi
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,PMA2-43LN+,MC1631,50 OHM - TB-805+ - Mini-Circuits
Specs
Category Developement Board
View Details