onsemi DC DC Switching Controllers NCP5424DG

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP5424DG is a dual N-Channel synchronous buck controller designed for high efficiency and flexibility in power management applications. It utilizes V2 control for rapid transient response and excellent line and load regulation. This controller can be configured for either a single two-phase output or as two independent out-of-phase controllers, making it suitable for applications requiring current sharing from multiple input sources, such as video graphics cards and DDR memory power supplies. Key features include hiccup mode current limit protection for Controller 1, cycle-to-cycle current limit for Controller 2, and programmable soft-start functionality. The device supports a wide frequency range from 150 kHz to 600 kHz, with the switching frequency adjustable via a single resistor. Additional protections include undervoltage lockout and built-in adaptive FET non-overlap time to prevent shoot-through conditions. The NCP5424DG is packaged in a Pb-free SOIC-16 format, making it compatible with various PCB designs. Its capabilities and protections make it a strong candidate for engineers looking for reliable and efficient power management solutions in high current applications.

Datasheet Summary
Powered by GS/AI

The NCP5424DG is a dual N-Channel synchronous buck controller designed for high efficiency and flexibility in power management applications. It utilizes V2 control for rapid transient response and excellent line and load regulation. This controller can be configured for either a single two-phase output or as two independent out-of-phase controllers, making it suitable for applications requiring current sharing from multiple input sources, such as video graphics cards and DDR memory power supplies. Key features include hiccup mode current limit protection for Controller 1, cycle-to-cycle current limit for Controller 2, and programmable soft-start functionality. The device supports a wide frequency range from 150 kHz to 600 kHz, with the switching frequency adjustable via a single resistor. Additional protections include undervoltage lockout and built-in adaptive FET non-overlap time to prevent shoot-through conditions. The NCP5424DG is packaged in a Pb-free SOIC-16 format, making it compatible with various PCB designs. Its capabilities and protections make it a strong candidate for engineers looking for reliable and efficient power management solutions in high current applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - NCP5424DG-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
NCP5424DG-ND
DC DC Switching Controllers NCP5424DG-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP5424DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP5424DG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP5424DG
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site
DC DC Switching Controllers - NCP5424DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP5424DG
DC DC Switching Controllers NCP5424DG
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP5424DG-ND NCP5424DG NCP5424DG
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification
fsw 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products