onsemi DC DC Switching Controllers NCP5422ADR2G

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - NCP5422ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
NCP5422ADR2GOSTR-ND
DC DC Switching Controllers NCP5422ADR2GOSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5422ADR2G - 100581-NCP5422ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5422ADR2G
100581-NCP5422ADR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5422ADR2G 100581-NCP5422ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 100581-NCP5422ADR2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 150kHz to 600kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 7.8 V to 16 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100581-NCP5422ADR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 600kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 7.8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP5422ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP5422ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP5422ADR2G
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site
DC DC Switching Controllers - NCP5422ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP5422ADR2G
DC DC Switching Controllers NCP5422ADR2G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP5422ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP5422ADR2G
PMIC - Voltage Regulators - DC DC Switching Controllers NCP5422ADR2G
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP5422ADR2GOSTR-ND 100581-NCP5422ADR2G NCP5422ADR2G NCP5422ADR2G NCP5422ADR2G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5422ADR2G Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
fsw 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-122-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
9.35A 825kHz TSSOP Voltage Regulator IC - 739-LM20146MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 6 amps
View Details
2 suppliers