onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G NCP5395GMNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719738-NCP5395GMNR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: Controller, Intel VR11.1 Mounting: SMD Voltage - Output: 0.5 V ~ 1.6 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: NCP5395G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): NCP5395TMNR2G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719738-NCP5395GMNR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: Controller, Intel VR11.1 Mounting: SMD Voltage - Output: 0.5 V ~ 1.6 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: NCP5395G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): NCP5395TMNR2G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G - 719738-NCP5395GMNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G
719738-NCP5395GMNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G 719738-NCP5395GMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 719738-NCP5395GMNR2G Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: Controller, Intel VR11.1 Mounting: SMD Voltage - Output: 0.5 V ~ 1.6 V Voltage - Input: 4.75 V ~ 5.25 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: NCP5395G Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): NCP5395TMNR2G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 719738-NCP5395GMNR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 48-VFQFN Exposed Pad
Applications: Controller, Intel VR11.1
Mounting: SMD
Voltage - Output: 0.5 V ~ 1.6 V
Voltage - Input: 4.75 V ~ 5.25 V
Number of Outputs: 4
Part Status: Obsolete(EOL)
Family Name: NCP5395G
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): NCP5395TMNR2G;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-NCP5395GMNR2G
Voltage Regulator IC 750-NCP5395GMNR2G
IC SWITCHING CONTROLLER, Switching Regulator or Controller Product overview: NCP5395GMNR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5395GMNR2G can be used for catalog matching and distributor lookup.

IC SWITCHING CONTROLLER, Switching Regulator or Controller Product overview: NCP5395GMNR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5395GMNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP5395GMNR2G
PMIC - Voltage Regulators - Special Purpose NCP5395GMNR2G
IC REG CTRLR VR11.1 4OUT 48QFN

IC REG CTRLR VR11.1 4OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 719738-NCP5395GMNR2G 750-NCP5395GMNR2G NCP5395GMNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5395GMNR2G Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-VFQFN Exposed Pad Other; QFN Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3B1565 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 75
View Details
2 suppliers
DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details