onsemi PMIC - Power Management - Specialized NCP5393AMNR2G

Description
IC PHASE CONTROLLER 2/3/4 48-QFN
Description
IC PHASE CONTROLLER 2/3/4 48-QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP5393AMNR2G is a multiphase synchronous buck regulator controller specifically designed for powering AMD microprocessors, including the Core and Northbridge components. It supports user-configurable operation in two, three, or four phases for the Core, along with a single-phase regulator for the Northbridge. Key features include differential voltage and phase current sensing, programmable voltage offsets, and dual-edge multiphase modulation, which enhances response to dynamic load changes. The device offers a DAC range from 12.5 mV to 1.55 V with an accuracy of ±0.5% for voltages between 0.8 V and 1.55 V. It also includes internal soft start, slew rate limiting, and tracking over-voltage protection. The operating temperature range is from 0°C to 70°C, and the product is packaged in a Pb-free QFN48 format. This controller is suitable for applications in desktop processors, server processors, and high-end notebook PCs.

Datasheet Summary
Powered by GS/AI

The NCP5393AMNR2G is a multiphase synchronous buck regulator controller specifically designed for powering AMD microprocessors, including the Core and Northbridge components. It supports user-configurable operation in two, three, or four phases for the Core, along with a single-phase regulator for the Northbridge. Key features include differential voltage and phase current sensing, programmable voltage offsets, and dual-edge multiphase modulation, which enhances response to dynamic load changes. The device offers a DAC range from 12.5 mV to 1.55 V with an accuracy of ±0.5% for voltages between 0.8 V and 1.55 V. It also includes internal soft start, slew rate limiting, and tracking over-voltage protection. The operating temperature range is from 0°C to 70°C, and the product is packaged in a Pb-free QFN48 format. This controller is suitable for applications in desktop processors, server processors, and high-end notebook PCs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Management - Specialized - NCP5393AMNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Management - Specialized
NCP5393AMNR2G
PMIC - Power Management - Specialized NCP5393AMNR2G
IC PHASE CONTROLLER 2/3/4 48-QFN

IC PHASE CONTROLLER 2/3/4 48-QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Uncategorized Products
Product Number NCP5393AMNR2G
Product Name PMIC - Power Management - Specialized
Unlock Full Specs
to access all available technical data