onsemi Buck 1MHz Step-Down DC-DC Converter IC NCP5392MNR2G

Description
VR11.1 Buck Controller, 4-Phase, 1MHz, QFN40 Product overview: NCP5392MNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5392MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VR11.1 Buck Controller, 4-Phase, 1MHz, QFN40 Product overview: NCP5392MNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5392MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1MHz Step-Down DC-DC Converter IC
750-NCP5392MNR2G
Buck 1MHz Step-Down DC-DC Converter IC 750-NCP5392MNR2G
VR11.1 Buck Controller, 4-Phase, 1MHz, QFN40 Product overview: NCP5392MNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5392MNR2G can be used for catalog matching and distributor lookup.

VR11.1 Buck Controller, 4-Phase, 1MHz, QFN40 Product overview: NCP5392MNR2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1MHz, Step-Down DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP5392MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-NCP5392MNR2G
Product Name Buck 1MHz Step-Down DC-DC Converter IC
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 40V 500mA SOIC Step-Down DC-DC Converter IC - 739-LM2594MX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1231106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details