onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G NCP5380MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025069-NCP5380MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025069-NCP5380MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G - 025069-NCP5380MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G
025069-NCP5380MNR2G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G 025069-NCP5380MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025069-NCP5380MNR2G Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025069-NCP5380MNR2G
Packaging: Reel - TR
Applications: Controller, Intel VR11
Mounting: SMD (SMT)
Voltage - Input: 5V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP5380MNR2G
Switching Controllers NCP5380MNR2G
Switching Controllers IMVP6.5 BUCK CTRL

Switching Controllers IMVP6.5 BUCK CTRL

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP5380MNR2G
PMIC - Voltage Regulators - Special Purpose NCP5380MNR2G
IC REG CTRLR VR11 1OUT 32QFN

IC REG CTRLR VR11 1OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 025069-NCP5380MNR2G NCP5380MNR2G NCP5380MNR2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5380MNR2G Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1220359 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details
Automotive Buck-Boost Pmic W/2 Ldo Outputs - A4409KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin eTSSOP
View Details
9 suppliers
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 75
View Details