The NCP5380AMNR2G is a single-phase, synchronous buck switching regulator controller designed for high efficiency in converting voltage for Intel chipsets. It features an integrated 7-bit DAC that reads VID codes directly from the chipset, allowing for precise voltage regulation. The device operates with a multimode architecture, enabling programmable switching frequency to optimize efficiency based on output current requirements. Key features include a programmable load line slope function for dynamic output voltage adjustment, accurate current overload protection, and a delayed power-good output. The NCP5380AMNR2G supports On-The-Fly output voltage changes and is specified for a temperature range of -40°C to 100°C. It comes in a 32-lead QFN package and is Pb-free, making it suitable for modern electronic applications, particularly in desktop power supplies for next-generation Intel chipsets.
- Controller, Intel VR11 Voltage Regulator IC 1 Output 32-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP5380AMNR2G |
| Product Name | Special Purpose Regulators |
| Type | 32-VFQFN Exposed Pad |