Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
GATE DRIVERS, -10 TO 100DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:40Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes
IC HALF BRIDGE DRIVER 35A 40QFN
Gate Drivers INTEGRATED DRIVER & MOSFE
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP5369NMNTXG-ND | NCP5369NMNTXG | 47X2238 | NCP5369NMNTXG | NCP5369NMNTXG |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers, -10 To 100Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other |