onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNTWG NCP5369MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928887-NCP5369MNTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP5369 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928887-NCP5369MNTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP5369 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNTWG - 928887-NCP5369MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNTWG
928887-NCP5369MNTWG
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNTWG 928887-NCP5369MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928887-NCP5369MNTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP5369 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928887-NCP5369MNTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP5369
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
746-NCP5369MNTWG
Power Management IC 746-NCP5369MNTWG
Integrated Driver with High-Side and Low-Side MOSFETs Integrated Driver & MOSFET, QFN40, 6x6, 0.5P, 2500-REEL Product overview: NCP5369MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-NCP5369MNTWG can be used for catalog matching and distributor lookup.

Integrated Driver with High-Side and Low-Side MOSFETs Integrated Driver & MOSFET, QFN40, 6x6, 0.5P, 2500-REEL Product overview: NCP5369MNTWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-NCP5369MNTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Full Half-Bridge (H Bridge) Drivers - NCP5369MNTWG - ODG (Origin Data Global)
Shenzhen, China
Full Half-Bridge (H Bridge) Drivers
NCP5369MNTWG
Full Half-Bridge (H Bridge) Drivers NCP5369MNTWG
IC REG BUCK SYNC 35A

IC REG BUCK SYNC 35A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 928887-NCP5369MNTWG 746-NCP5369MNTWG NCP5369MNTWG
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNTWG Power Management IC Full Half-Bridge (H Bridge) Drivers
Package Type Other; 40-QFN (6x6) Other; QFN Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data