onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNR2G NCP5369MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025068-NCP5369MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Alternative Parts (Cross-Reference): CHL8550CRT; NCP5369MNTWG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025068-NCP5369MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Alternative Parts (Cross-Reference): CHL8550CRT; NCP5369MNTWG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNR2G - 025068-NCP5369MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNR2G
025068-NCP5369MNR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNR2G 025068-NCP5369MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025068-NCP5369MNR2G Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 25 V Load Type: Inductive Current - Peak Output: 50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Alternative Parts (Cross-Reference): CHL8550CRT; NCP5369MNTWG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025068-NCP5369MNR2G
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 25 V
Load Type: Inductive
Current - Peak Output: 50A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Alternative Parts (Cross-Reference): CHL8550CRT; NCP5369MNTWG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge (H Bridge) Drivers - NCP5369MNR2G - ODG (Origin Data Global)
Shenzhen, China
Full Half-Bridge (H Bridge) Drivers
NCP5369MNR2G
Full Half-Bridge (H Bridge) Drivers NCP5369MNR2G
IC REG BUCK SYNC 35A 40QFN

IC REG BUCK SYNC 35A 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 025068-NCP5369MNR2G NCP5369MNR2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCP5369MNR2G Full Half-Bridge (H Bridge) Drivers
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-2.5-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details