The NCP5369 is a high/low side MOSFET driver integrated with both high-side and low-side MOSFETs in a compact 6 mm x 6 mm QFN-40 package. It is designed for high-current DC-DC buck power conversion applications, capable of switching frequencies up to 1 MHz and output currents up to 35 A. The device features an internal bootstrap diode, zero current detection, undervoltage lockout, and thermal warning/shutdown capabilities. It is a lead-free device, making it compliant with environmental regulations. The integration of the driver and MOSFETs reduces package parasitics and board space compared to discrete solutions, which may be beneficial for space-constrained designs.
2-Ch Gate Driver IC, 35A Out, 1MHz, PWM, QFN Product overview: NCP5369MNR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1MHz, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 35A, 1MHz, QFN, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-NCP5369MNR2G can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
MOSFET DRIVER, HIGH/LOW SIDE, QFN-40; Driver Configuration:High Side and Low Side; Peak Output Current:50A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Driver Case Style:QFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
IC HALF BRIDGE DRIVER 35A 40QFN
Half Bridge Driver Synchronous Buck Converters Power MOSFET 40-QFN (6x6)
Gate Drivers INTEGRATED DRIVER MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 746-NCP5369MNR2G | NCP5369MNR2GOSTR-ND | 13AC3753 | NCP5369MNR2G | NCP5369MNR2G | NCP5369MNR2G |
| Product Name | 35A 1MHz QFN Gate Driver IC | Full, Half-Bridge (H Bridge) Drivers | Mosfet Driver, High/low Side, Qfn-40; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 4.5 to 25 volts | 4.5 to 5.5 volts | 4.5 to 25 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Package Type | QFN | 40-VFQFN Exposed Pad | QFN | 40-VFQFN Exposed Pad | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |