onsemi PMIC - PMIC - Gate Drivers - NCP5359MNR2G NCP5359MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082242-NCP5359MNR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082242-NCP5359MNR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP5359MNR2G - 1082242-NCP5359MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP5359MNR2G
1082242-NCP5359MNR2G
PMIC - PMIC - Gate Drivers - NCP5359MNR2G 1082242-NCP5359MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082242-NCP5359MNR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082242-NCP5359MNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 10 V to 13.2 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-NCP5359MNR2G
Gate Driver IC 730-NCP5359MNR2G
MOSFET Gate Driver for Notebook Power Systems, DFN10, 3x3, 0.5P, 3000-REEL Product overview: NCP5359MNR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5359MNR2G can be used for catalog matching and distributor lookup.

MOSFET Gate Driver for Notebook Power Systems, DFN10, 3x3, 0.5P, 3000-REEL Product overview: NCP5359MNR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5359MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - NCP5359MNR2G-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
NCP5359MNR2G-ND
Gate Drivers NCP5359MNR2G-ND
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - NCP5359MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
NCP5359MNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP5359MNR2G
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site
Gate Drivers - NCP5359MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP5359MNR2G
Gate Drivers NCP5359MNR2G
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1082242-NCP5359MNR2G 730-NCP5359MNR2G NCP5359MNR2G-ND NCP5359MNR2G NCP5359MNR2G
Product Name PMIC - PMIC - Gate Drivers - NCP5359MNR2G Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Supply Voltage 10 to 13.2 volts 10 to 13.2 volts 10 to 13.2 volts 13.2 to 10 volts 10 to 13.2 volts
Rise Time 16 ns 16 ns 16 ns
Fall Time 11 ns 11 ns 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L06F2XUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.3750 amps
View Details
Specialty Logic - 1727-6860-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
IC 3.3V PLL CLK-DRVR 24-TSSOP - 815-CDC2510APWRG4 - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 10
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI5330K-A00224-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details