The NCP5359AMNTBG is a dual MOSFET gate driver for synchronous buck converters in notebook and desktop power systems, housed in an 8-pad DFN8 package measuring 2.00 mm × 2.00 mm. It supports a bootstrap voltage up to 35 V and operates with a 10 V to 13.2 V supply. Features include adaptive nonoverlap control, undervoltage lockout, thermal shutdown, and a bidirectional enable pin for fault signaling. The device complies with VRM 11.1 specifications and is Pb-free. It operates from 0°C to +85°C ambient with a maximum junction temperature of +150°C and meets MSL 1 moisture sensitivity level.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP5359AMNTBG |
| Package Type | DFN8 |