onsemi PMIC - PMIC - Gate Drivers - NCP5359AMNR2G NCP5359AMNR2G

Description
MOSFET Driver
Request a Quote Datasheet
Description
MOSFET Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP5359AMNR2G - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver

MOSFET Driver

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - NCP5359AMNR2G - 115990-NCP5359AMNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP5359AMNR2G
115990-NCP5359AMNR2G
PMIC - PMIC - Gate Drivers - NCP5359AMNR2G 115990-NCP5359AMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 115990-NCP5359AMNR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 10 V to 13.2 V Rise and Fall Time: 16ns, 15ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115990-NCP5359AMNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 10 V to 13.2 V
Rise and Fall Time: 16ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NCP5359AMNR2G 115990-NCP5359AMNR2G
Product Name PMIC - PMIC - Gate Drivers - NCP5359AMNR2G
Package Type DFN8 SOT3; 8-DFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers