MOSFET Gate Driver for Notebook Power Systems, DFN8 2.0x2.0x0.9mm, 0.5p, 3000-REEL Product overview: NCP5359AMNR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5359AMNR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP5359AMNR2G | NCP5359AMNR2GOSTR-ND | NCP5359AMNR2G | NCP5359AMNR2G |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 | |||
| Supply Voltage | 10 to 13.2 volts | 10 to 13.2 volts | 13.2 to 10 volts | 10 to 13.2 volts |
| Fall Time | 20 ns | 15 ns | 15 ns | |
| Package Type | DFN | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |