The NCP5355DR2G is a 12 V synchronous buck power MOSFET driver in an SOIC-8 package with an exposed pad, designed to drive high- and low-side MOSFETs in multiphase converters. It provides 2.0 A peak gate drive current with rise and fall times under 25 ns, adaptive nonoverlap control to prevent shoot-through, and supports drain voltages up to 26 V. The device includes undervoltage lockout, thermal shutdown, and an internal bootstrap diode. It operates with a 8.0 V to 14 V supply range and complies with RoHS standards. The exposed pad variant offers improved thermal performance with a junction-to-ambient thermal resistance of 50 °C/W.
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP5355DR2G |
| Package Type | SOP8 |