Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230357-NCP5355D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
12 V Synchronous Buck Power MOSFET Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: NCP5355D from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12 V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 12 V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5355D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP5355D-ND | 1230357-NCP5355D | 730-NCP5355D | NCP5355D | NCP5355D |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - NCP5355D | Buck 12 V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | |||
| Supply Voltage | 8 to 14 volts | -0.3000 to ? volts | 8 to 14 volts | 14 to 8 volts | |
| Rise Time | 15 ns | 15 ns |