onsemi PMIC - PMIC - Gate Drivers - NCP5351DR2G NCP5351DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025066-NCP5351DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 25V Family Name: NCP5351 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 6.5 V Rise and Fall Time: 8ns, 14ns Alternative Parts (Cross-Reference): ISL6608IB; ISL6608IBZ-T; ISL6605CBZA-T; ISL6605IBZ-T; Introduction Date: January 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025066-NCP5351DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 25V Family Name: NCP5351 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 6.5 V Rise and Fall Time: 8ns, 14ns Alternative Parts (Cross-Reference): ISL6608IB; ISL6608IBZ-T; ISL6605CBZA-T; ISL6605IBZ-T; Introduction Date: January 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP5351DR2G - 025066-NCP5351DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP5351DR2G
025066-NCP5351DR2G
PMIC - PMIC - Gate Drivers - NCP5351DR2G 025066-NCP5351DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025066-NCP5351DR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 4A, 4A High Side Voltage - Max (Bootstrap): 25V Family Name: NCP5351 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 6.5 V Rise and Fall Time: 8ns, 14ns Alternative Parts (Cross-Reference): ISL6608IB; ISL6608IBZ-T; ISL6605CBZA-T; ISL6605IBZ-T; Introduction Date: January 08, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025066-NCP5351DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 25V
Family Name: NCP5351
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 6.5 V
Rise and Fall Time: 8ns, 14ns
Alternative Parts (Cross-Reference): ISL6608IB; ISL6608IBZ-T; ISL6605CBZA-T; ISL6605IBZ-T;
Introduction Date: January 08, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Buck 5 V 4 A SOIC Gate Driver IC
730-NCP5351DR2G
Buck 5 V 4 A SOIC Gate Driver IC 730-NCP5351DR2G
5 V, 4 A Synchronous Buck Power MOSFET Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP5351DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5 V, 4 A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 5 V, 4 A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5351DR2G can be used for catalog matching and distributor lookup.

5 V, 4 A Synchronous Buck Power MOSFET Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP5351DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5 V, 4 A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 5 V, 4 A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5351DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - NCP5351DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - NCP5351DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP5351DR2G
Gate Drivers NCP5351DR2G
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - NCP5351DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
NCP5351DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP5351DR2G
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 025066-NCP5351DR2G 730-NCP5351DR2G NCP5351DR2GOSTR-ND NCP5351DR2G NCP5351DR2G
Product Name PMIC - PMIC - Gate Drivers - NCP5351DR2G Buck 5 V 4 A SOIC Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4.5 to 6.5 volts -0.3000 to 6.3 volts 4.5 to 6.5 volts 4.5 to 6.5 volts 6.5 to 4.5 volts
Rise Time 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN7511B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
2 suppliers
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details