5 V, 4 A Synchronous Buck Power MOSFET Driver, SOIC-8 Narrow Body, 98-TUBE Product overview: NCP5351D from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5 V, 4 A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, 5 V, 4 A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5351D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230354-NCP5351D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP5351D | NCP5351D-ND | 1230354-NCP5351D | NCP5351D | NCP5351D |
| Product Name | Buck 5 V 4 A SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - NCP5351D | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | -0.3000 to ? volts | 4.5 to 6.5 volts | 6.5 to 4.5 volts | 4.5 to 6.5 volts | |
| Fall Time | 21 ns | 14 ns | 14 ns | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver |