onsemi Full, Half-Bridge (H Bridge) Drivers NCP5338MNR2G

Description
Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)
Request a Quote Datasheet
Description
Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - NCP5338MNR2G-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
NCP5338MNR2G-ND
Full, Half-Bridge (H Bridge) Drivers NCP5338MNR2G-ND
Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)

Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5338MNR2G - 747899-NCP5338MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5338MNR2G
747899-NCP5338MNR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCP5338MNR2G 747899-NCP5338MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 747899-NCP5338MNR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 40-VFQFN Exposed Pad Applications: Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 20 V Load Type: Inductive Family Name: NCP5338 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 40-QFN (6x6) Output Current per Channel: 40A Alternative Parts (Cross-Reference): BS2130F-GE2; BS2114F-E2; NCP5339MNTXG; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747899-NCP5338MNR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 40-VFQFN Exposed Pad
Applications: Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 20 V
Load Type: Inductive
Family Name: NCP5338
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 40-QFN (6x6)
Output Current per Channel: 40A
Alternative Parts (Cross-Reference): BS2130F-GE2; BS2114F-E2; NCP5339MNTXG;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - NCP5338MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCP5338MNR2G
Full Half-Bridge Drivers NCP5338MNR2G
Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)

Half Bridge Driver Buck Converters Power MOSFET 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - NCP5338MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCP5338MNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCP5338MNR2G
IC HALF BRIDGE DRIVER 40A 40QFN

IC HALF BRIDGE DRIVER 40A 40QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number NCP5338MNR2G-ND 747899-NCP5338MNR2G NCP5338MNR2G NCP5338MNR2G
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - NCP5338MNR2G Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330K-B00224-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Power Distribution Switches, Load Drivers - A6832SEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers