onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5332ADW NCP5332ADW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887000-NCP5332ADW Operating Temperature Range: 0°C ~ 70°C Features: series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5332 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887000-NCP5332ADW Operating Temperature Range: 0°C ~ 70°C Features: series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5332 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5332ADW - 887000-NCP5332ADW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5332ADW
887000-NCP5332ADW
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5332ADW 887000-NCP5332ADW
Manufacturer: ON Semiconductor Win Source Part Number: 887000-NCP5332ADW Operating Temperature Range: 0°C ~ 70°C Features: series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP5332 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887000-NCP5332ADW
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, High Performance Processor Voltage Regulator IC 2 Output 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP5332
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 887000-NCP5332ADW
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP5332ADW
Package Type SOIC; Other; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details