Manufacturer: ON Semiconductor
Win Source Part Number: 251032-NCP5322ADWR2G
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
TWO-PHASE BUCK CONTROLLER WITH I
Regulator Output DC-DC Controller IC
SWITCHING CONTROLLER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 251032-NCP5322ADWR2G | 488-NCP5322ADWR2G-ND | NCP5322ADWR2G | NCP5322ADWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5322ADWR2G | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | |||
| Special Features | Synchronous Rectification |