onsemi No. Of Channels Onsemi NCP5304DR2G.

Description
No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Supply Voltage Min:10V; MSL:-RoHS Compliant: Yes
Description
No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Supply Voltage Min:10V; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 61AC1069 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
61AC1069
No. Of Channels Onsemi 61AC1069
No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Supply Voltage Min:10V; MSL:-RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Supply Voltage Min:10V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 61AC1069
Product Name No. Of Channels Onsemi
Supply Voltage 10 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2559LB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1ED3121MC12HXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers