Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 003771-NCP5269MNTWG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz, 400kHz, 600kHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 20-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPS53626RSMT; MAX1544ETL+T; BD9778HFP-TR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
IC REG CTRLR BUCK 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP5269MNTWGOSCT-ND | 003771-NCP5269MNTWG | NCP5269MNTWG | NCP5269MNTWG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5269MNTWG | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-QFN (3x3) | Other; 20-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good | |
| fsw | 300 to 600 kHz | 300 to 600 kHz | 300 to 600 kHz | 300 to 600 kHz |