Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 060023-NCP5230MNTWG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP5230MNTWGOSTR-ND | 060023-NCP5230MNTWG | NCP5230MNTWG | NCP5230MNTWG | NCP5230MNTWG | NCP5230MNTWG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5230MNTWG | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | |||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 kHz | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |