onsemi PMIC - PMIC - Power Management - Specialized - NCP5222MNR2G NCP5222MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060022-NCP5222MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.5 V to 27 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060022-NCP5222MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.5 V to 27 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP5222MNR2G - 060022-NCP5222MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP5222MNR2G
060022-NCP5222MNR2G
PMIC - PMIC - Power Management - Specialized - NCP5222MNR2G 060022-NCP5222MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060022-NCP5222MNR2G Packaging: Reel - TR Applications: Multiphase Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.5 V to 27 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060022-NCP5222MNR2G
Packaging: Reel - TR
Applications: Multiphase Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 27 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - NCP5222MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP5222MNR2G
Power Management - Specialized NCP5222MNR2G
Multiphase Controller PMIC 28-QFN (4x4)

Multiphase Controller PMIC 28-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060022-NCP5222MNR2G NCP5222MNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP5222MNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Push Pull, Active Low
View Details