Manufacturer: ON Semiconductor
Win Source Part Number: 128034-NCP5217AMNTXG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-QFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 14-QFN
Switching Controllers SYNC STEP DOWN CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-QFN (3.5x3.5)
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 128034-NCP5217AMNTXG | NCP5217AMNTXG | NCP5217AMNTXG | NCP5217AMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5217AMNTXG | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 14-QFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |