onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5214EVB NCP5214EVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790599-NCP5214EVB Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 100Hz ~ 75kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: NCP5214 Family Name: NCP5214 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790599-NCP5214EVB Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 100Hz ~ 75kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: NCP5214 Family Name: NCP5214 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5214EVB - 790599-NCP5214EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5214EVB
790599-NCP5214EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5214EVB 790599-NCP5214EVB
Manufacturer: ON Semiconductor Win Source Part Number: 790599-NCP5214EVB Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 5V Main Purpose: DC/DC, Step Down Frequency - Switching: 100Hz ~ 75kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: NCP5214 Family Name: NCP5214 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790599-NCP5214EVB
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 100Hz ~ 75kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: NCP5214
Family Name: NCP5214
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 790599-NCP5214EVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP5214EVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027617 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB for BAT-30+ (WITH CONN) - TB-BAT-30C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS3125EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers