Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 1201321-NCP5183DR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.5V
Current - Peak Output (Source, Sink): 4.3A, 4.3A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 12ns, 12ns
Voltage - Supply: 9V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP5183DR2GOSTR,NCP5
Base Product Number: NCP5183
High Voltage 4.3 A High and Low Side Driver, 2500-REEL Product overview: NCP5183DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5183DR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers HIGH AND LOW SIDE DRIVER
MOSFET DRIVER, AEC-Q100, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:4.3A; Supply Voltage Min:9V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:120ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP5183DR2GOSCT-ND | 1201321-NCP5183DR2G | 730-NCP5183DR2G | NCP5183DR2G | NCP5183DR2G | 18AC0049 | NCP5183DR2G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | 4.3 A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Aec-Q100, Soic-8; Driver Configuration Onsemi | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4.3 amps | 4.3 amps | 4.3 amps | 4.3 amps | |||
| Supply Voltage | 9 to 18 volts | 9 to 18 volts | 10 to ? volts | 18 to 9 volts | 9 to 18 volts | 9 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns |