onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP51820AMNTWG

Description
Manufacturer: onsemi Win Source Part Number: 1320047-NCP51820AMNT WG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 2A High Side Voltage - Max (Bootstrap): 670 V Rise / Fall Time (Typ): 2ns, 1.5ns Voltage - Supply: 9V ~ 17V Supplier Device Package: 15-QFN (4x4) Temperature Range - Operating: 150°C (TJ) Case / Package: 15-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP51820AMNTWGDK R,488-NCP51820AMNTWG CT,488-NCP51820AMNTW GTR,NCP51820AMNTWG-N D Base Product Number: NCP51820 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320047-NCP51820AMNT WG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 2A High Side Voltage - Max (Bootstrap): 670 V Rise / Fall Time (Typ): 2ns, 1.5ns Voltage - Supply: 9V ~ 17V Supplier Device Package: 15-QFN (4x4) Temperature Range - Operating: 150°C (TJ) Case / Package: 15-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP51820AMNTWGDK R,488-NCP51820AMNTWG CT,488-NCP51820AMNTW GTR,NCP51820AMNTWG-N D Base Product Number: NCP51820 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320047-NCP51820AMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320047-NCP51820AMNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320047-NCP51820AMNTWG
Manufacturer: onsemi Win Source Part Number: 1320047-NCP51820AMNT WG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 2A High Side Voltage - Max (Bootstrap): 670 V Rise / Fall Time (Typ): 2ns, 1.5ns Voltage - Supply: 9V ~ 17V Supplier Device Package: 15-QFN (4x4) Temperature Range - Operating: 150°C (TJ) Case / Package: 15-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP51820AMNTWGDK R,488-NCP51820AMNTWG CT,488-NCP51820AMNTW GTR,NCP51820AMNTWG-N D Base Product Number: NCP51820 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320047-NCP51820AMNTWG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 1A, 2A
High Side Voltage - Max (Bootstrap): 670 V
Rise / Fall Time (Typ): 2ns, 1.5ns
Voltage - Supply: 9V ~ 17V
Supplier Device Package: 15-QFN (4x4)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 15-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP51820AMNTWGDKR,488-NCP51820AMNTWGCT,488-NCP51820AMNTWGTR,NCP51820AMNTWG-ND
Base Product Number: NCP51820
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - NCP51820AMNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP51820AMNTWG
PMIC - Gate Drivers NCP51820AMNTWG
IC GATE DRVR HALF-BRIDGE HI SPD

IC GATE DRVR HALF-BRIDGE HI SPD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320047-NCP51820AMNTWG NCP51820AMNTWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details