Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4)
Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4)
Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4)
SiC MOSFET Driver, 6A, Low-Side, 20V, Automotive, S-PQCC-N24 Product overview: NCP51705MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6A, 20V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 6A, 20V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP51705MNTXG can be used for catalog matching and distributor lookup.
MOSFET DRIVER, LOW SIDE, QFN-24; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:10V; Supply Voltage Max:22V; Driver Case Style:QFN; No. of Pins:24Pins; Input Delay:25ns; Output Delay:25ns; Operating RoHS Compliant: Yes
Gate Drivers SIC MOSFET DRIVER
IC GATE DRVR LOW-SIDE 24QFN
Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP51705MNTXGOSCT-ND | 730-NCP51705MNTXG | 62AC7323 | NCP51705MNTXG | NCP51705MNTXG | NCP51705MNTXG |
| Product Name | Gate Drivers | Automotive 6A 20V Gate Driver IC | Mosfet Driver, Low Side, Qfn-24; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 10 to 22 volts | 10 to ? volts | 10 to 22 volts | 22 to 10 volts | 10 to 22 volts | |
| Rise Time | 8 ns | 8 ns |