onsemi PMIC - PMIC - Gate Drivers - NCP51705MNTXG NCP51705MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928885-NCP51705MNTXG Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP51705MNTXGOSCT, NCP51705MNTXGOSDKR, NCP51705MNTXG-ND, NCP51705MNTXGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928885-NCP51705MNTXG Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP51705MNTXGOSCT, NCP51705MNTXGOSDKR, NCP51705MNTXG-ND, NCP51705MNTXGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP51705MNTXG - 928885-NCP51705MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP51705MNTXG
928885-NCP51705MNTXG
PMIC - PMIC - Gate Drivers - NCP51705MNTXG 928885-NCP51705MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928885-NCP51705MNTXG Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP51705MNTXGOSCT, NCP51705MNTXGOSDKR, NCP51705MNTXG-ND, NCP51705MNTXGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928885-NCP51705MNTXG
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP51705
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP51705MNTXGOSCT, NCP51705MNTXGOSDKR, NCP51705MNTXG-ND, NCP51705MNTXGOSTR

Buy Now Datasheet
PMIC - Gate Drivers - NCP51705MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP51705MNTXG
PMIC - Gate Drivers NCP51705MNTXG
IC GATE DRVR LOW-SIDE 24QFN

IC GATE DRVR LOW-SIDE 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928885-NCP51705MNTXG NCP51705MNTXG
Product Name PMIC - PMIC - Gate Drivers - NCP51705MNTXG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers