onsemi Dual 5KV Gate Driver IC NCP51561DBDWR2G

Description
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561DBDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561DBDWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561DBDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561DBDWR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP51561 is an isolated dual-channel gate driver designed for driving power MOSFETs and SiC MOSFETs with peak source and sink currents of 4.5 A and 9 A, respectively. It features a robust 5 kVrms galvanic isolation, allowing for a working voltage of up to 1500 VDC. The device supports various configurations, including dual low-side, dual high-side, or half-bridge setups, and includes programmable dead time for flexibility in applications. Key specifications include a typical propagation delay of 36 ns with a maximum delay matching of 5 ns per channel, and common mode transient immunity greater than 200 V/ns. The NCP51561 also incorporates independent under-voltage lockout protections for both output drivers, ensuring reliable operation. It operates with an output supply voltage range of 6.5 V to 30 V, making it suitable for a variety of applications, including motor drives, isolated converters, and power supplies in server and industrial infrastructures. The device is packaged in a 16-SOIC format and is compliant with safety standards, including UL1577 and VDE0884-11.

Datasheet Summary
Powered by GS/AI

The NCP51561 is an isolated dual-channel gate driver designed for driving power MOSFETs and SiC MOSFETs with peak source and sink currents of 4.5 A and 9 A, respectively. It features a robust 5 kVrms galvanic isolation, allowing for a working voltage of up to 1500 VDC. The device supports various configurations, including dual low-side, dual high-side, or half-bridge setups, and includes programmable dead time for flexibility in applications. Key specifications include a typical propagation delay of 36 ns with a maximum delay matching of 5 ns per channel, and common mode transient immunity greater than 200 V/ns. The NCP51561 also incorporates independent under-voltage lockout protections for both output drivers, ensuring reliable operation. It operates with an output supply voltage range of 6.5 V to 30 V, making it suitable for a variety of applications, including motor drives, isolated converters, and power supplies in server and industrial infrastructures. The device is packaged in a 16-SOIC format and is compliant with safety standards, including UL1577 and VDE0884-11.

Suppliers

Company
Product
Description
Supplier Links
Dual 5KV Gate Driver IC - 906-NCP51561DBDWR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5KV Gate Driver IC
906-NCP51561DBDWR2G
Dual 5KV Gate Driver IC 906-NCP51561DBDWR2G
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561DBDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561DBDWR2G can be used for catalog matching and distributor lookup.

DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561DBDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561DBDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Isolators - Gate Drivers
Isolators -Isolators - Gate Drivers
Manufacturer: onsemi Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: Capacitive Coupling Number of Channels: 2 Voltage - Isolation: 5000Vrms Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width)

Manufacturer: onsemi
Category: Isolators -Isolators - Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Capacitive Coupling
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi - 29AK2691 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi
29AK2691
Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi 29AK2691
GATE DRIVER IC, DUAL-CH, SOIC-16 ROHS COMPLIANT: YES

GATE DRIVER IC, DUAL-CH, SOIC-16 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
NCP51561DBDWR2G
Isolators - Isolators - Gate Drivers NCP51561DBDWR2G
DGTL ISO 5KV 2CH GATE DVR 16SOIC

DGTL ISO 5KV 2CH GATE DVR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-NCP51561DBDWR2G 29AK2691 NCP51561DBDWR2G
Product Name Dual 5KV Gate Driver IC Isolators -Isolators - Gate Drivers Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi Isolators - Isolators - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 3 to 5 volts
Rise Time 11 ns
Fall Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type 16-SOIC
Packing Method Tube; Tube; Other
View Details
Power - Gate Driver ICs - 2EDN7533R - 2EDN7533R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
Power Distribution Switches, Load Drivers - DRV102F/500 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers