Manufacturer: onsemi
Category: Isolators -Isolators - Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Capacitive Coupling
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 200V/ns
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561DADWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561DADWR2G can be used for catalog matching and distributor lookup.
GATE DRIVER IC, DUAL-CH, SOIC-16 ROHS COMPLIANT: YES
DGTL ISO 5KV 2CH GATE DVR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-NCP51561DADWR2G | 29AK2690 | NCP51561DADWR2G | |
| Product Name | Isolators -Isolators - Gate Drivers | Dual 5KV Gate Driver IC | Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi | Isolators - Isolators - Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Number of Outputs | 2; 2 | |||
| Supply Voltage | 3 to 5 volts | |||
| Rise Time | 11 ns |