Win Source Part Number: 1372557-NCP51561BADW
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 9A, 4.5A
Approval Agency: CQC, UL, VDE
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 11ns, 10ns
Current - Peak Output: 4.5A, 9A
Common Mode Transient Immunity (Min): 200V/ns
Propagation Delay tpLH / tpHL (Max): 58ns, 58ns
Pulse Width Distortion (Max): 5ns
Voltage - Output Supply: 18.5V ~ 30V
DGTL ISO 5KV 2CH GATE DVR 16SOIC Product overview: NCP51561BADWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCP51561BADWR2G can be used for catalog matching and distributor lookup.
GATE DRIVER IC, DUAL-CH, SOIC-16 ROHS COMPLIANT: YES
DGTL ISO 5KV 2CH GATE DVR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372557-NCP51561BADWR2G | 906-NCP51561BADWR2G | 29AK2688 | NCP51561BADWR2G |
| Product Name | Isolators - Isolators - Gate Drivers | Dual 5KV Gate Driver IC | Gate Driver Ic, Dual-Ch, Soic-16 Rohs Compliant Onsemi | Isolators - Isolators - Gate Drivers |
| Output Voltage | 30 volts | |||
| Rise Time | 11 ns | 11 ns | ||
| Fall Time | 10 ns | 10 ns | ||
| Propagation Delay | 58 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |