onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers NCP51530BMNTWG

Description
Win Source Part Number: 974472-NCP51530BMNTW G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (2) Voltage - Load: 700V Load Type: Inductive, Capacitive Current - Peak Output: 3.5A Voltage - Supply: 10V ~ 17V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP51530BMNTWGCT ,488-NCP51530BMNTWGD KR,488-NCP51530BMNTW GTR,NCP51530BMNTWG-N D Base Product Number: NCP51530
Request a Quote Datasheet
Description
Win Source Part Number: 974472-NCP51530BMNTW G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (2) Voltage - Load: 700V Load Type: Inductive, Capacitive Current - Peak Output: 3.5A Voltage - Supply: 10V ~ 17V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP51530BMNTWGCT ,488-NCP51530BMNTWGD KR,488-NCP51530BMNTW GTR,NCP51530BMNTWG-N D Base Product Number: NCP51530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 974472-NCP51530BMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
974472-NCP51530BMNTWG
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 974472-NCP51530BMNTWG
Win Source Part Number: 974472-NCP51530BMNTW G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (2) Voltage - Load: 700V Load Type: Inductive, Capacitive Current - Peak Output: 3.5A Voltage - Supply: 10V ~ 17V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP51530BMNTWGCT ,488-NCP51530BMNTWGD KR,488-NCP51530BMNTW GTR,NCP51530BMNTWG-N D Base Product Number: NCP51530

Win Source Part Number: 974472-NCP51530BMNTWG
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 2A
Fault Protection: UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 700V
Load Type: Inductive, Capacitive
Current - Peak Output: 3.5A
Voltage - Supply: 10V ~ 17V
Package / Case: 10-VDFN Exposed Pad
Supplier Device Package: 10-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP51530BMNTWGCT,488-NCP51530BMNTWGDKR,488-NCP51530BMNTWGTR,NCP51530BMNTWG-ND
Base Product Number: NCP51530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 974472-NCP51530BMNTWG
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details