Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Manufacturer: onsemi
Win Source Part Number: 1323548-NCP51530BDR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Full Half-Bridge Drivers
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 2A
Fault Protection: UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 700V
Load Type: Inductive, Capacitive
Current - Peak Output: 2.2A
Voltage - Supply: 10V ~ 17V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP51530BDR2GOSCT,NC
Base Product Number: NCP51530
RoHS Status: ROHS3 Compliant
Gate Drivers 700V HALF BRIDGE DRIVER
IC HALF BRIDGE DRIVER 2A 8SOIC
Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
MOSFET DRIVER, HIGH & LOW SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:1.7A; Supply Voltage Min:10V; Supply Voltage Max:17V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP51530BDR2GOSDKR-ND | 1323548-NCP51530BDR2G | NCP51530BDR2G | NCP51530BDR2G | NCP51530BDR2G | 62AC7322 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Mosfet Driver, High & Low Side, Soic-8; Driver Configuration Onsemi |
| Supply Voltage | 10 to 17 volts | 10 to 17 volts | 17 to 10 volts | 10 to 17 volts | 10 to 17 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |