IC HALF BRIDGE DRIVER 2A 10DFN
Half Bridge (2) Driver General Purpose Power MOSFET 10-DFN (4x4)
IC HALF BRIDGE DRIVER 2A 10DFN
Gate Drivers 700V HALF BRIDGE D
Half Bridge (2) Driver General Purpose Power MOSFET 10-DFN (4x4)
IC HALF BRIDGE DRIVER 2A 10DFN
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DFN; Input Type:-; Source Current:3.5A; Sink Current:3A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCP51530AMNTWGCT-ND | NCP51530AMNTWG | NCP51530AMNTWG | NCP51530AMNTWG | 65AC4926 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi |
| Supply Voltage | 10 to 17 volts | 10 to 17 volts | 17 to 10 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 10-VDFN Exposed Pad | 10-VDFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |