IC GATE DRVR HALF-BRIDGE 10DFN
IC GATE DRVR HALF-BRIDGE 10DFN
Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-DFN (3x3)
130V, 2.5/3.0A HIGH AND LOW SIDE
GATE DRIVER IC, DFN-10, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCP51513ABMNTWGTR-ND | NCP51513ABMNTWG | NCP51513ABMNTWG | 32AK9457 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver Ic, Dfn-10, -40 To 125Deg C Rohs Compliant Onsemi |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 19 volts | 8 to 19 volts | 19 to 8 volts | |
| Rise Time | 9 ns | 9 ns |